Altech Corp. Safety Relays 56.OA67S.1100N

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OA 5667S is a safety relay with force-guided contacts designed for safety circuits, meeting IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 standards. It features one normally open and one normally closed contact, or two changeover contacts, and operates at 110 VDC with a voltage range of 82.5 to 143.5 VDC. The relay has a coil resistance of 15,300 Ω and uses AgNi10 contacts with a 5 µm gold plating. It is designed for PCB mounting with dimensions of 37 mm width, 52 mm length, and 30 mm height, including terminal projections. The device complies with DIN EN 50205 and IEC/EN 61810 for force-guided contact integrity.

Datasheet Summary
Powered by GS/AI

The OA 5667S is a safety relay with force-guided contacts designed for safety circuits, meeting IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 standards. It features one normally open and one normally closed contact, or two changeover contacts, and operates at 110 VDC with a voltage range of 82.5 to 143.5 VDC. The relay has a coil resistance of 15,300 Ω and uses AgNi10 contacts with a 5 µm gold plating. It is designed for PCB mounting with dimensions of 37 mm width, 52 mm length, and 30 mm height, including terminal projections. The device complies with DIN EN 50205 and IEC/EN 61810 for force-guided contact integrity.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA67S.1100N - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA67S.1100N
Safety Relays 56.OA67S.1100N
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA67S.1100N - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5667S, 110V, 2CO Contacts,

OA5667S, 110V, 2CO Contacts,

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA67S.1100N
Safety Relays 56.OA67S.1100N
Safety Relays OA5667S, 110V, 2CO Contacts,

Safety Relays OA5667S, 110V, 2CO Contacts,

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA67S.1100N 56.OA67S.1100N 56.OA67S.1100N
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.6002 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Safety Relays - 56.OA03.0644 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details