The 56.OA67S.0611 is a safety relay with force-guided contacts, offering 1 normally open and 1 normally closed contact, designed for safety-critical applications in compliance with IEC/EN 61810, DIN EN 50205, and IEC 60204. It operates at 6 VDC with a coil resistance of 48 Ω and features a PCB mount configuration. The device measures 37 mm in width, 52 mm in height, and 20 mm in depth, with terminal dimensions specified in millimeters. S-Type variants include enhanced contact plating with 5 µm gold over AgNi10.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.0611 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |