Altech Corp. Safety Relays 56.OA67S.1100

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OA 5667S safety relay is a PCB-mount device with 1 normally open and 1 normally closed contact, or 2 changeover contacts, designed for safety-critical applications. It operates with a coil voltage range of 82.5 to 143.5 VDC, has a coil resistance of 15,300 Ω, and features force-guided contacts compliant with DIN EN 50205 and IEC/EN 61810. Its dimensions are 52 mm wide, 37 mm high, and 20 mm deep, with a footprints designed for soldering. It meets standards including IEC 60204, EN 60204, and EN ISO 13849 for safety-related control systems.

Datasheet Summary
Powered by GS/AI

The OA 5667S safety relay is a PCB-mount device with 1 normally open and 1 normally closed contact, or 2 changeover contacts, designed for safety-critical applications. It operates with a coil voltage range of 82.5 to 143.5 VDC, has a coil resistance of 15,300 Ω, and features force-guided contacts compliant with DIN EN 50205 and IEC/EN 61810. Its dimensions are 52 mm wide, 37 mm high, and 20 mm deep, with a footprints designed for soldering. It meets standards including IEC 60204, EN 60204, and EN ISO 13849 for safety-related control systems.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA67S.1100 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA67S.1100
Safety Relays 56.OA67S.1100
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA67S.1100
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
CO 1
Maximum Switching Current 6.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.4833 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.O 69.0620 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details