Altech Corp. Relays 8924.2N

Description
RMB2G8V, 8ch SAFETY RELAY
Request a Quote Datasheet
Description
RMB2G8V, 8ch SAFETY RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8924.2N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8924.2N
Relays 8924.2N
RMB2G8V, 8ch SAFETY RELAY

RMB2G8V, 8ch SAFETY RELAY

Buy Now
Safety Relays - 8924.2N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Safety Relays
8924.2N
Safety Relays 8924.2N
Safety Relays RMB2G8V 8CH SFTY RLY 24VDC+ 8A BSSD DPDT

Safety Relays RMB2G8V 8CH SFTY RLY 24VDC+ 8A BSSD DPDT

Buy Now Datasheet
Safety Relays - 8924.2N - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
8924.2N
Safety Relays 8924.2N
SAFETY RELAY 24V DPDT BUSSED CON

SAFETY RELAY 24V DPDT BUSSED CON

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electromechanical Relays Safety Relays Safety Relays
Product Number 8924.2N 8924.2N 8924.2N
Product Name Relays Safety Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 2042-3074 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details