Altech Corp. Relays 8924.4N

Description
RMB2G8G, 8ch SAFETY RELAY
Request a Quote Datasheet
Description
RMB2G8G, 8ch SAFETY RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8924.4N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8924.4N
Relays 8924.4N
RMB2G8G, 8ch SAFETY RELAY

RMB2G8G, 8ch SAFETY RELAY

Buy Now
Safety Relays - 8924.4N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Safety Relays
8924.4N
Safety Relays 8924.4N
Safety Relays 8channel Bussed DC 24V

Safety Relays 8channel Bussed DC 24V

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays
Product Number 8924.4N 8924.4N
Product Name Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393224-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers