Altech Corp. Subminiature Power Relays RSR-60D

Description
At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT configuration and a maximum switching current of 6A. It is available with several standard coil voltages from 5VAC/DC up to 230V AC/DC. There is a provision for fitting pluggable jumpers which reduces the wiring time. The modules have screw terminals with finger protection for wire termination and offer an IP 20 protection rating. The relay has an IP67 protection rating. Both the relay and the module are UL recognized. Features: Slim size (width 5mm) High breakdown voltage 4kV (between coil and contacts) Surge voltage up to 6kV (between coil and contacts) Clearance/creepage distance: 8mm Coil power consumption: 170mW Contact configuration: SPDT (Form C) Environmental friendly product (RoHS compliant) Outline Dimensions: 28.0 x 5.0 x 15.0mm
Request a Quote
Description
At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT configuration and a maximum switching current of 6A. It is available with several standard coil voltages from 5VAC/DC up to 230V AC/DC. There is a provision for fitting pluggable jumpers which reduces the wiring time. The modules have screw terminals with finger protection for wire termination and offer an IP 20 protection rating. The relay has an IP67 protection rating. Both the relay and the module are UL recognized. Features: Slim size (width 5mm) High breakdown voltage 4kV (between coil and contacts) Surge voltage up to 6kV (between coil and contacts) Clearance/creepage distance: 8mm Coil power consumption: 170mW Contact configuration: SPDT (Form C) Environmental friendly product (RoHS compliant) Outline Dimensions: 28.0 x 5.0 x 15.0mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSR-60DCS is a subminiature SPDT power relay with a 60VDC coil, IP67 protection, and a maximum switching rating of 6A at 250VAC or 30VDC. It features a slim 5mm width, outline dimensions of 28.0 x 5.0 x 15.0mm, and a coil power consumption of 210mW. The relay meets RoHS compliance, has 4kV isolation voltage between coil and contacts, an 8mm clearance/creepage distance, and is flux-proof and sealed. It supports 10 million electrical cycles under resistive load and operates from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The RSR-60DCS is a subminiature SPDT power relay with a 60VDC coil, IP67 protection, and a maximum switching rating of 6A at 250VAC or 30VDC. It features a slim 5mm width, outline dimensions of 28.0 x 5.0 x 15.0mm, and a coil power consumption of 210mW. The relay meets RoHS compliance, has 4kV isolation voltage between coil and contacts, an 8mm clearance/creepage distance, and is flux-proof and sealed. It supports 10 million electrical cycles under resistive load and operates from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Power Relays - RSR-60D - Altech Corp.
Flemington, NJ, USA
Subminiature Power Relays
RSR-60D
Subminiature Power Relays RSR-60D
At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT configuration and a maximum switching current of 6A. It is available with several standard coil voltages from 5VAC/DC up to 230V AC/DC. There is a provision for fitting pluggable jumpers which reduces the wiring time. The modules have screw terminals with finger protection for wire termination and offer an IP 20 protection rating. The relay has an IP67 protection rating. Both the relay and the module are UL recognized. Features: Slim size (width 5mm) High breakdown voltage 4kV (between coil and contacts) Surge voltage up to 6kV (between coil and contacts) Clearance/creepage distance: 8mm Coil power consumption: 170mW Contact configuration: SPDT (Form C) Environmental friendly product (RoHS compliant) Outline Dimensions: 28.0 x 5.0 x 15.0mm

At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT configuration and a maximum switching current of 6A. It is available with several standard coil voltages from 5VAC/DC up to 230V AC/DC.
There is a provision for fitting pluggable jumpers which reduces the wiring time. The modules have screw terminals with finger protection for wire termination and offer an IP 20 protection rating. The relay has an IP67 protection rating. Both the relay and the module are UL recognized.

Features:

  • Slim size (width 5mm)
  • High breakdown voltage 4kV (between coil and contacts)
  • Surge voltage up to 6kV (between coil and contacts)
  • Clearance/creepage distance: 8mm
  • Coil power consumption: 170mW
  • Contact configuration: SPDT (Form C)
  • Environmental friendly product (RoHS compliant)
  • Outline Dimensions: 28.0 x 5.0 x 15.0mm
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number RSR-60D
Product Name Subminiature Power Relays
Mounting Socket or Plug-in Style
Throw Single Throw
Approvals CE, VDE
NO 1
Maximum Switching Current 6.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA02.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details