The 56.OA67.1111 is a safety relay with force-guided contacts, designed for safety circuits in industrial machinery to meet IEC 60204, EN 60204, and EN ISO 13849 standards. It features one normally open and one normally closed contact, with a 110V DC coil operating between 82.5 and 143.5V, and a coil resistance of 15300 Ω. The relay has a PCB mount configuration with dimensions of 52 mm in height, 37 mm in width, and 20 mm in depth, as specified by the footprint drawing on page 17. It uses AgNi10 contact material with a 0.2 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.1111 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |