The 56.OA67S.2411 is a safety relay with force-guided contacts, designed for safety circuits requiring reliable fail-safe operation. It has a 1 NO/1 NC and 2 CO contact configuration, operates at 24 VDC with a coil resistance of 750 Ω, and accepts a voltage range of 18.0 to 31.2 VDC. The relay is compliant with DIN EN 50205 and IEC/EN 61810 standards and meets requirements of IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It mounts on a PCB with a footprint measuring 37 mm × 20 mm × 5.7 mm, and features silver-nickel contacts with a 5 µm gold plating (S-type).
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.2411 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |