The 56.OA67.1211 is a safety relay with force-guided contacts, rated for 12 VDC coil voltage, featuring 1 normally open and 1 normally closed contact. It is designed for PCB mounting with dimensions of 37 mm in length, 20 mm in width, and 52 mm in height. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in safety applications per IEC 60204, EN 60204, and EN ISO 13849. Contact material is specified as AgNi10 with 0.2 µm gold plating. The device supports applications requiring fail-safe operation with a minimum 0.5 mm air gap between contacts under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.1211 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |