The 56.OA67S.2400 is a safety relay with forced-guided contacts, designed for safety-critical control applications. It operates at 24 VDC with a coil resistance of 750 Ω and features a 2 CO contact configuration. The relay meets DIN EN 50205 and IEC/EN 61810 standards, and is approved for use in safety-related control systems per IEC/EN 62061 and EN ISO 13849. It is mounted via PCB socket with dimensions of 37 mm × 20 mm × 52 mm, and uses AgNi10 contacts with a 5 µm gold plating. The S-type variant is designed for soldered mounting.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.2400 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 6.00 amps |