Altech Corp. Relays 8972.2N

Description
RM2G16, 16chan SAFETY RELAY
Request a Quote Datasheet
Description
RM2G16, 16chan SAFETY RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8972.2N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8972.2N
Relays 8972.2N
RM2G16, 16chan SAFETY RELAY

RM2G16, 16chan SAFETY RELAY

Buy Now
Safety Relays - 8972.2N - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
8972.2N
Safety Relays 8972.2N
RM2G16 16CHAN SAFETY RELAY MODUL

RM2G16 16CHAN SAFETY RELAY MODUL

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
8972.2N
Safety Relays 8972.2N
Safety Relays RM2G16, 16chan SAFETY RELAY

Safety Relays RM2G16, 16chan SAFETY RELAY

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays Safety Relays
Product Number 8972.2N 8972.2N 8972.2N
Product Name Relays Safety Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Basic relay - 857-150 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details