Altech Corp. Relays 8955.2N

Description
RM2E4, 4 Channel Safety Relay
Request a Quote Datasheet
Description
RM2E4, 4 Channel Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8955.2N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8955.2N
Relays 8955.2N
RM2E4, 4 Channel Safety Relay

RM2E4, 4 Channel Safety Relay

Buy Now
Safety Relays - 8955.2N - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
8955.2N
Safety Relays 8955.2N
SAFETY RELAY 4CH 12VDC DPDT CONT

SAFETY RELAY 4CH 12VDC DPDT CONT

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
8955.2N
Safety Relays 8955.2N
Safety Relays RM2E4, 4 Channel Safety Relay

Safety Relays RM2E4, 4 Channel Safety Relay

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays Safety Relays
Product Number 8955.2N 8955.2N 8955.2N
Product Name Relays Safety Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Signal Relays - 2132149 - RS Components, Ltd.
Specs
Channels Double Throw
Mounting Surface mount
View Details
4 suppliers
Relay module - 286-394/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details