The 56.OA67S.4800 is a safety relay with force-guided contacts, designed for safety-critical control applications. It has a 1 NO/1 NC contact configuration and is available in a 2 CO variant. The relay operates at 48 VDC with a coil resistance of 3200 Ω and a voltage range of 36.0 to 62.4 VDC. It is designed for PCB mounting with dimensions of 52 mm length, 37 mm width, and 20 mm height, including a 5.7 mm profile above the board. The product meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use under IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. The contact material is AgNi10 with a 5 µm gold plating. The device is part of the OA 5667 family, with the S-type suffix indicating the 5 µm gold-plated contacts.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.4800 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 6.00 amps |