Altech Corp. Relays 8963.2N

Description
RM2E16, 16 SAFETY RELAY
Request a Quote Datasheet
Description
RM2E16, 16 SAFETY RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8963.2N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8963.2N
Relays 8963.2N
RM2E16, 16 SAFETY RELAY

RM2E16, 16 SAFETY RELAY

Buy Now
Safety Relays - 8963.2N - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
8963.2N
Safety Relays 8963.2N
RM2E16 16 SAFETY RELAY MODULE 12

RM2E16 16 SAFETY RELAY MODULE 12

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
8963.2N
Safety Relays 8963.2N
Safety Relays RM2E16, 16 SAFETY RELAY

Safety Relays RM2E16, 16 SAFETY RELAY

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays Safety Relays
Product Number 8963.2N 8963.2N 8963.2N
Product Name Relays Safety Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861816 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Safety Relays - 56.OA01.2431N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers