The 56.OW69 series consists of safety relays with forced-guided contacts, designed for use in safety circuits to meet standards including IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. These relays feature contacts that maintain a minimum 0.5 mm air gap between NO and NC contacts during all operational and failure conditions, ensuring fail-safe operation. The series includes variants with 1 NO/1 NC, 2 CO, 2 NO, and 2 NC contact configurations. They are approved for use in safety-related control systems and comply with the European Machinery Directive 2006/42/EC and OSHA CFR 1910 regulations. DOLD-manufactured units are rated for operation in industrial automation environments with mandatory compliance to DIN EN 50205 and IEC/EN 61810.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
RELAY SAFETY DPDT 8A 12V
Safety Relays OW5669,12V, 2CO
Safety Relay, 8 A (Max.) (Switching) Current Rating, 2CO Type Contact Form, 15 ms Setup Time
Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect both operator and machine as demanded in OSHA CFR 1910 regulations, “General Requirements for All Machinery”. This is a mandatory requirement of the European Machinery Directive EMD 89/392 EEC. DOLD safety relays are approved for use in safety applications to IEC 60204, EN 60204, DIN/VDE 0113 as used in Emergency Stop, Safety Gate, 2-Hand Safety, Light Curtains, Safety Mats, etc.
| Altech Corp. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Safety Relays | Safety Relays | Electromechanical Relays |
| Product Number | 56.OW69.1200N | 56.OW69.1200N | 1920-1106-ND | 56.OW69.1200N | 56.OW69.1200N | 70075394 |
| Product Name | Safety Relays | Relays | Safety Relays | Safety Relays | Safety Relays | Relay;E-Mech;Sfty;2 CO;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 400/250AC/DC;PCB Mnt;8 Pin |
| Mounting | Socket or Plug-in Style | PCBoard | Through Hole | PCBoard | ||
| NO | 2 | |||||
| AC Voltage | 400 volts | 400 volts | ||||
| DC Voltage | 250 volts | 400 volts | ||||
| AC Power | 2000 VA | 2000 VA |