The 56.OW69 series comprises safety relays with forced-guided contacts, designed for safety circuits compliant with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. These relays feature 1 NO/1 NC or 2 CO contact configurations and are certified for use in machinery safety applications per DIN EN 50205 and IEC/EN 61810. The series supports PCB and DIN rail socket mounting. All products meet ISO 9001 Quality Management standards and align with OSHA and European Machinery Directive requirements. Physical package details and exact contact ratings are not specified for this variant.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OW5669,20V, 2CO
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OW69.2000C | 56.OW69.2000C | 56.OW69.2000C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 2 | ||
| AC Voltage | 400 volts |