The 56.OA67S.6000 is a safety relay with force-guided contacts, designed for use in safety circuits compliant with IEC 60204, EN 60204, and EN ISO 13849. It features a 1 NO/1 NC contact configuration and operates at 60 VDC with a coil resistance of 4700 Ω. The relay is certified to DIN EN 50205 and IEC/EN 61810, and includes silver nickel contacts with a 5 µm gold plating. It measures 37 mm in length, 20 mm in width, and 52 mm in height, and is designed for PCB mounting.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.6000 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 6.00 amps |