The 56.OA67.2400 is a safety relay with force-guided contacts, designed for safety circuits in industrial applications. It features a 2 CO (changeover) contact configuration and operates with a 24 VDC coil, with a voltage range of 18.0 to 31.2 VDC. The relay has a coil resistance of 750 Ω and meets DIN EN 50205 and IEC/EN 61810 standards for safety applications, complying with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. The device is designed for PCB mounting with dimensions of 37 mm in length, 52 mm in height, and 30 mm in depth, with terminal diameters specified at ø1+0.1 mm and ø1.3+0.1 mm. It is specified with AgNi10 contacts with a 0.2 µm gold overlay.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.2400 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 6.00 amps |