The 56.OA67S.1200 is a safety relay with force-guided contacts, designed for safety circuits in industrial applications. It features a 2 CO contact configuration and operates at 12 VDC with a coil resistance of 183 Ω. The relay is packaged for PCB mounting with dimensions of 52 mm length, 37 mm width, and 20 mm height. It complies with DIN EN 50205 and IEC/EN 61810 standards and meets requirements for IEC 60204 and EN ISO 13849. The contact material is AgNi10 with a 5 µm gold plating, as indicated by the S-type designation.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.1200 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 6.00 amps |