Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY RELAYS
ALTECH CORP.
DOLD 45456 (DC24V) -- SAFETY RELAYS
Altech Corp.
Safety Relays
DOLD 45456 (DC24V)
Description
Safety Relays EMERGENCY STOP RELAY DC24V 50/60HZ
VAST STOCK CO., LIMITED
Done
Description
Safety Relays EMERGENCY STOP RELAY DC24V 50/60HZ
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Safety Relays
DOLD 45456 (DC24V)
Safety Relays
DOLD 45456 (DC24V)
Safety Relays EMERGENCY STOP RELAY DC24V 50/60HZ
Safety Relays EMERGENCY STOP RELAY DC24V 50/60HZ
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Safety Relays
Product Number
DOLD 45456 (DC24V)
Product Name
Safety Relays
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Contactor Overload Relays
2508908
View Details
Churod Americas, Inc.
4 Pole, 6A Forcibly Guided Relay
CHSR4 Series
Specs
Channels
Single Throw
Mounting
PCBoard; Socket or Plug-in Style
Maximum Switching Current
6.00 amps
View Details
Altech Corp.
Safety Relays
56.OA01.0622S
Specs
Mounting
Socket or Plug-in Style
Maximum Switching Current
10.00 amps
AC Voltage
400 volts
View Details
3
suppliers
Schmersal Inc.
Safety Relay, Dpst-Nc/spst-No, 24Vdc Schmersal
103008184
View Details