The 56.OA67.1100 is a safety relay with force-guided contacts, designed for safety circuits in industrial control systems, conforming to IEC/EN 61810 and DIN EN 50205 standards. It features a 1 NO/1 NC contact configuration and operates at 110 VDC with a coil resistance of 15,300 Ω. The relay is designed for PCB mounting with dimensions of 37 mm × 52 mm × 30 mm, as specified by the provided footprints and mechanical drawings.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.1100 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 6.00 amps |