The OA 5667 safety relay is a force-guided contact relay designed for safety-critical control systems, meeting IEC/EN 61810 and DIN EN 50205 standards. It is available in 1 NO/1 NC or 2 CO contact configurations and operates at a rated voltage of 60 VDC with a coil resistance of 4700 Ω. The relay supports PCB mounting with dimensions of 37 mm width, 52 mm length, and 30 mm height, and complies with IEC 60204 and EN ISO 13849 for safety-related control systems.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.6011 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |