Altech Corp. Relays 8926.3

Description
Interface Relay Module, 16Ch
Request a Quote Datasheet
Description
Interface Relay Module, 16Ch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8926.3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8926.3
Relays 8926.3
Interface Relay Module, 16Ch

Interface Relay Module, 16Ch

Buy Now
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin - 70078116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin
70078116
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin 70078116
Interfaces Relay Modules and Carriers Bussed Channel DIN Rail, 250 VAC⁄30 VDC Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 8 A (SPDT) or 6 A (DPDT) or 15 A (SPDT isolated only); 22-12 AWG. Screw Cage Clamp Connectors LED Coil Voltage Indicators Reverse DC Polarity LED Protection Surge Protection with DC Coil DIN Rail Mount, Panel Mount Available

Interfaces Relay Modules and Carriers Bussed Channel DIN Rail, 250 VAC⁄30 VDC
Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 8 A (SPDT) or 6 A (DPDT) or 15 A (SPDT isolated only); 22-12 AWG.

  • Screw Cage Clamp Connectors
  • LED Coil Voltage Indicators
  • Reverse DC Polarity LED Protection
  • Surge Protection with DC Coil
  • DIN Rail Mount, Panel Mount Available
Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
8926.3
Safety Relays 8926.3
Safety Relays Interface Relay Module, 16Ch

Safety Relays Interface Relay Module, 16Ch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 8926.3 70078116 8926.3
Product Name Relays Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin Safety Relays
Relay Type General
Mounting DIN
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393788-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
2 suppliers