The 56.OA67S.6011 is a safety relay with force-guided contacts, offering 1 normally open and 1 normally closed contact, designed for safety-critical control systems. It operates at a rated voltage of 60 VDC with a range of 45.0 to 78.0 VDC and has a coil resistance of 4700 Ω. The relay is mounted on a printed circuit board and meets DIN EN 50205 and IEC/EN 61810 standards for use in applications compliant with IEC 60204, EN ISO 13849, and EN 62061. Dimensions are 52 mm in length, 37 mm in width, and 20 mm in height, with pin spacing designed for solder mount. The contact material is AgNi10 with a 5 µm gold plating. The device is part of a series with variants differentiated primarily by coil voltage and contact configuration.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.6011 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |