The 56.OA67.4811 is a safety relay with force-guided contacts, designed for safety circuits in industrial machinery to meet IEC 60204, EN 60204, and EN ISO 13849 standards. It has one normally open and one normally closed contact, operates at 48 V DC with a coil resistance of 3200 Ω, and is rated for PCB mounting. The device complies with DIN EN 50205 and IEC/EN 61810, with dimensions of 52 mm in length, 30 mm in width, and 37 mm in height, and uses a footprint with 8 pins including two 1.3 mm and six 1 mm diameter mounting holes.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.4811 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |