The OA 5667S safety relay is a force-guided contact relay designed for safety circuits, with 1 normally open and 1 normally closed contact, or 2 changeover contacts. It is rated for coil voltages up to 110 V DC, with a range of 82.5 to 143.5 V DC for the 110 V variant. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in safety-related control systems under IEC/EN 62061 and EN ISO 13849. It is designed for PCB mount with dimensions of 37 mm width, 52 mm length, and 30 mm height, and uses AgNi10+5µmAu contact material for the S-type variant.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.1111 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |