Altech Corp. Relays 8955.3N

Description
RM2E8, 8 Channel Safety Relay
Request a Quote Datasheet
Description
RM2E8, 8 Channel Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8955.3N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8955.3N
Relays 8955.3N
RM2E8, 8 Channel Safety Relay

RM2E8, 8 Channel Safety Relay

Buy Now
Safety Relays - 8955.3N - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
8955.3N
Safety Relays 8955.3N
SAFETY RELAY 4CH SAFETY RELAY 12

SAFETY RELAY 4CH SAFETY RELAY 12

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
8955.3N
Safety Relays 8955.3N
Safety Relays RM2E8, 8 Channel Safety Relay

Safety Relays RM2E8, 8 Channel Safety Relay

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays Safety Relays
Product Number 8955.3N 8955.3N 8955.3N
Product Name Relays Safety Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393763-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers