ifm electronic gmbh Safety light curtain OY433S

Description
High protection rating for the requirements of the food and beverage industry Resistant to steam and high-pressure cleaning thanks to protective tube Reliable protection of hazardous areas and gates Complies with the requirements of type 2 to IEC 61496 Wide range selectable on the unit
Description
High protection rating for the requirements of the food and beverage industry Resistant to steam and high-pressure cleaning thanks to protective tube Reliable protection of hazardous areas and gates Complies with the requirements of type 2 to IEC 61496 Wide range selectable on the unit

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - OY433S - ifm electronic gmbh
Essen, Germany
Safety light curtain
OY433S
Safety light curtain OY433S
High protection rating for the requirements of the food and beverage industry Resistant to steam and high-pressure cleaning thanks to protective tube Reliable protection of hazardous areas and gates Complies with the requirements of type 2 to IEC 61496 Wide range selectable on the unit
  • High protection rating for the requirements of the food and beverage industry
  • Resistant to steam and high-pressure cleaning thanks to protective tube
  • Reliable protection of hazardous areas and gates
  • Complies with the requirements of type 2 to IEC 61496
  • Wide range selectable on the unit
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Light Curtains
Product Number OY433S
Product Name Safety light curtain
Spanning Distance 0.0 to 394 inch (0.0 to 10000 mm)
Protection Height 18.11 inch (460 mm)
Response Time 8 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0330-14-01 -  - Schmersal Inc.
Specs
Protection Height 12.99 inch (330 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety light curtain - OY048S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 47.64 inch (1210 mm)
Response Time 15.5 milliseconds
View Details
3 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1043241-ND - DigiKey
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtains - 2447899-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers