For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | OY816S | OY816S |
| Product Name | Safety light curtain | Safety light curtain |
| Spanning Distance | 0.0 to 709 inch (0.0 to 18000 mm) | 0.0 to 709 inch (0.0 to 18000 mm) |
| Protection Height | 29.92 inch (760 mm) | 29.92 inch (760 mm) |
| Response Time | 13.5 milliseconds | 13.5 milliseconds |