For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | OY808S | OY808S |
| Product Name | Safety light curtain | Safety light curtain |
| Spanning Distance | 0.0 to 197 inch (0.0 to 5000 mm) | 0.0 to 197 inch (0.0 to 5000 mm) |
| Protection Height | 47.64 inch (1210 mm) | 47.64 inch (1210 mm) |
| Response Time | 19 milliseconds | 19 milliseconds |