ifm electronic gmbh safety light grids OY951S

Description
Extremely long range of up to 60 m Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Protected area width adjustable on the unit Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote
Description
Extremely long range of up to 60 m Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Protected area width adjustable on the unit Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
safety light grids - OY951S - ifm electronic gmbh
Essen, Germany
safety light grids
OY951S
safety light grids OY951S
Extremely long range of up to 60 m Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Protected area width adjustable on the unit Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • Extremely long range of up to 60 m
  • Reliable protection of hazardous areas and gates
  • Complies with the requirements of type 4 to IEC 61496
  • Protected area width adjustable on the unit
  • Easy connection via the tried-and-tested M12 connector

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
safety light grids - OY951S - ifm efector inc.
Malvern, PA, United States
safety light grids
OY951S
safety light grids OY951S
Long range of up to 60 m Reliable protection of hazardous areas Complies with the requirements of type 4 to IEC 61496 Protected area width adjustable on the unit Industry standard M12 connection for simple wiring For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long range of up to 60 m
  • Reliable protection of hazardous areas
  • Complies with the requirements of type 4 to IEC 61496
  • Protected area width adjustable on the unit
  • Industry standard M12 connection for simple wiring

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Light Curtains Light Curtains
Product Number OY951S OY951S
Product Name safety light grids safety light grids
Spanning Distance 315 to 2362 inch (8000 to 60000 mm) 315 to 2362 inch (8000 to 60000 mm)
Protection Height 20.08 inch (510 mm) 20.08 inch (510 mm)
Response Time 7 milliseconds 7 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

Safety light grid - OY116S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 35.83 inch (910 mm)
Response Time 3 milliseconds
View Details
3 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1025490-ND - DigiKey
Specs
Protection Height 17.72 inch (450 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details