ifm electronic gmbh safety light grids OY902S

Description
Single-sided wiring as transmitter and receiver are integrated in one housing Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote
Description
Single-sided wiring as transmitter and receiver are integrated in one housing Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
safety light grids - OY902S - ifm electronic gmbh
Essen, Germany
safety light grids
OY902S
safety light grids OY902S
Single-sided wiring as transmitter and receiver are integrated in one housing Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • Single-sided wiring as transmitter and receiver are integrated in one housing
  • Reliable protection of hazardous areas and gates
  • Complies with the requirements of type 4 to IEC 61496
  • Wide range selectable on the unit
  • Easy connection via the tried-and-tested M12 connector

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
safety light grids - OY902S - ifm efector inc.
Malvern, PA, United States
safety light grids
OY902S
safety light grids OY902S
Transmitter and receiver in single housing for reduced wiring Reliable protection of hazardous areas Complies with the requirements of type 4 to IEC 61496 Short and long range selectable via wiring Industry standard M12 connection for simple wiring For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Transmitter and receiver in single housing for reduced wiring
  • Reliable protection of hazardous areas
  • Complies with the requirements of type 4 to IEC 61496
  • Short and long range selectable via wiring
  • Industry standard M12 connection for simple wiring

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Light Curtains Light Curtains
Product Number OY902S OY902S
Product Name safety light grids safety light grids
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm) 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 31.89 inch (810 mm) 31.89 inch (810 mm)
Response Time 10.5 milliseconds 10.5 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1043445-ND - DigiKey
Specs
Protection Height 29.53 inch (750 mm)
Sensitivity or Resolution 1.57 inch (40 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light curtain - OY009S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 53.54 inch (1360 mm)
Response Time 18 milliseconds
View Details
3 suppliers
Safety Light Curtains - 2447905-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Crossing Beam Light Curtain -  - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Spanning Distance 3.94 to 39.37 inch (100 to 1000 mm)
Protection Height 3.94 to 5.91 inch (100 to 150 mm)
Sensitivity or Resolution 0.2756 to 0.4724 inch (7 to 12 mm)
View Details