ifm electronic gmbh Safety light curtain OY052S

Description
Reliable protection of hazardous areas and gates Complies with the requirements of type 2 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Description
Reliable protection of hazardous areas and gates Complies with the requirements of type 2 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - OY052S - ifm electronic gmbh
Essen, Germany
Safety light curtain
OY052S
Safety light curtain OY052S
Reliable protection of hazardous areas and gates Complies with the requirements of type 2 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • Reliable protection of hazardous areas and gates
  • Complies with the requirements of type 2 to IEC 61496
  • Wide range selectable on the unit
  • Slim, robust design for use in harsh industrial environments
  • Easy connection via the tried-and-tested M12 connector

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Light Curtains
Product Number OY052S
Product Name Safety light curtain
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 12.2 inch (310 mm)
Response Time 5 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447902-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtain - 445L-P4E0400FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 15.75 inch (400 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety light curtain - OY009S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 53.54 inch (1360 mm)
Response Time 18 milliseconds
View Details
3 suppliers
Safety light curtains - EX-SLC440 - EX-SLC440-ER-1370-30-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details