ifm electronic gmbh Safety light curtain OY826S

Description
With floating blanking Reliable protection of hazardous areas and gates For the safe material feed on presses in the metal-working and wood-working industries Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote
Description
With floating blanking Reliable protection of hazardous areas and gates For the safe material feed on presses in the metal-working and wood-working industries Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - OY826S - ifm electronic gmbh
Essen, Germany
Safety light curtain
OY826S
Safety light curtain OY826S
With floating blanking Reliable protection of hazardous areas and gates For the safe material feed on presses in the metal-working and wood-working industries Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • With floating blanking
  • Reliable protection of hazardous areas and gates
  • For the safe material feed on presses in the metal-working and wood-working industries
  • Complies with the requirements of type 4 to IEC 61496
  • Wide range selectable on the unit

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Safety light curtain - OY826S - ifm efector inc.
Malvern, PA, United States
Safety light curtain
OY826S
Safety light curtain OY826S
With floating blanking Reliable protection of hazardous areas For safe material feed on presses Complies with the requirements of type 4 to IEC 61496 Short and long range selectable via wiring For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With floating blanking
  • Reliable protection of hazardous areas
  • For safe material feed on presses
  • Complies with the requirements of type 4 to IEC 61496
  • Short and long range selectable via wiring

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Light Curtains Light Curtains
Product Number OY826S OY826S
Product Name Safety light curtain Safety light curtain
Spanning Distance 0.0 to 709 inch (0.0 to 18000 mm) 0.0 to 709 inch (0.0 to 18000 mm)
Protection Height 29.92 inch (760 mm) 29.92 inch (760 mm)
Response Time 9.5 milliseconds 9.5 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447904-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1018605-ND - DigiKey
Specs
Protection Height 59.06 inch (1500 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details