ifm electronic gmbh Safety light curtain OY247S

Description
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Description
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - OY247S - ifm electronic gmbh
Essen, Germany
Safety light curtain
OY247S
Safety light curtain OY247S
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • Reliable protection of hazardous areas and gates
  • Complies with the requirements of type 4 to IEC 61496
  • Wide range selectable on the unit
  • Slim, robust design for use in harsh industrial environments
  • Easy connection via the tried-and-tested M12 connector

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Light Curtains
Product Number OY247S
Product Name Safety light curtain
Spanning Distance 0.0 to 787 inch (0.0 to 20000 mm)
Protection Height 41.73 inch (1060 mm)
Response Time 8.5 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0730-30-H -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1024045-ND - DigiKey
Specs
Protection Height 41.34 inch (1050 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details