ifm electronic gmbh Safety light curtain OY207S

Description
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Description
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - OY207S - ifm electronic gmbh
Essen, Germany
Safety light curtain
OY207S
Safety light curtain OY207S
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • Reliable protection of hazardous areas and gates
  • Complies with the requirements of type 4 to IEC 61496
  • Wide range selectable on the unit
  • Slim, robust design for use in harsh industrial environments
  • Easy connection via the tried-and-tested M12 connector

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Light Curtains
Product Number OY207S
Product Name Safety light curtain
Spanning Distance 0.0 to 787 inch (0.0 to 20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447910-7 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grids - EX-SLG440 - EX-SLG440-ER-0500-02 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1018605-ND - DigiKey
Specs
Protection Height 59.06 inch (1500 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Crossing Beam Light Curtain -  - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Spanning Distance 3.94 to 39.37 inch (100 to 1000 mm)
Protection Height 3.94 to 5.91 inch (100 to 150 mm)
Sensitivity or Resolution 0.2756 to 0.4724 inch (7 to 12 mm)
View Details