FEMALE COUPLER -- AIR COUPLERS
DME Company
Air Couplers
Female Coupler
Description
Solid barstock construction
High flow/Low pressure drop
20 Series
Description
Solid barstock construction
High flow/Low pressure drop
20 Series
Datasheet
Suppliers
Solid barstock construction
High flow/Low pressure drop
20 Series
- Solid barstock construction
- High flow/Low pressure drop
- 20 Series
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pneumatic Fittings |
|
Product Number
|
Female Coupler |
|
Product Name
|
Air Couplers |
|
Fitting Type
|
Hose Fitting; Quick Coupler; Coupling Fitting
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Pipe Fitting
Material
Brass/Bronze
View Details
Material
Brass/Bronze
English Size
0.500 inch (12.7 mm)
View Details
Connection Type
Push-to-Connect
Material
Steel; Stainless; High-alloy stainless steel
Temperature
5 to 248 F (-15 to 120 C)
View Details
Fitting Type
Hose Fitting; Quick Coupler
Connection Type
Tube - Male English Straight Thread; Barbed or Ribbed End
Material
Brass/Bronze
View Details
2 suppliers