nVent Electric plc ERCO Electrical Standoff 548660

Description
Insulator, 80mm hgt, M12 Thread
Description
Insulator, 80mm hgt, M12 Thread

Suppliers

Company
Product
Description
Supplier Links
ERCO Electrical Standoff - 548660 - Galco Industrial Electronics
Madison Heights, MI, United States
ERCO Electrical Standoff
548660
ERCO Electrical Standoff 548660
Insulator, 80mm hgt, M12 Thread

Insulator, 80mm hgt, M12 Thread

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Posts, Spacers, and Standoffs
Product Number 548660
Product Name ERCO Electrical Standoff
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Standoffs - 2809023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.3937 inch (10 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details