Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
NVENT ELECTRIC PLC
559693 -- ERCO ELECTRICAL STANDOFF
nVent Electric plc
ERCO Electrical Standoff
559693
Description
Insulator, 3in. Height, 1/2in.-13 x 5/8i
Galco Industrial Electronics
Done
Description
Insulator, 3in. Height, 1/2in.-13 x 5/8i
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ERCO Electrical Standoff
559693
ERCO Electrical Standoff
559693
Insulator, 3in. Height, 1/2in.-13 x 5/8i
Insulator, 3in. Height, 1/2in.-13 x 5/8i
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Posts, Spacers, and Standoffs
Product Number
559693
Product Name
ERCO Electrical Standoff
Type & Shape
Standoff
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
PCB Spacers
2652322
Specs
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Cpvc
Outside Diameter
0.3740 inch (9.5 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Round Spacer With #6-32 Thread, 0.25(OD), Made from Brass
A 9B43-A63208
Specs
Type & Shape
Spacer; Round
Mounting
Threaded
Material
Metal; Brass
View Details
PennEngineering®
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSO-632-20ZI
Specs
Type & Shape
Standoff; Round
Mounting
Self-Clinching
Material
Steel
View Details
2
suppliers
MPF Products, INC.
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru
A8448-1-C
Specs
Type & Shape
Spacer
Material
Ceramic
View Details