NOSHOK, Inc. Pressure Transducer; Operating Pressure Max Noshok 300-500-1-1-2-8

Description
PRESSURE TRANSDUCER; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSDUCER; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer; Operating Pressure Max Noshok - 34P2853 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer; Operating Pressure Max Noshok
34P2853
Pressure Transducer; Operating Pressure Max Noshok 34P2853
PRESSURE TRANSDUCER; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes

PRESSURE TRANSDUCER; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes

Supplier's Site Datasheet
NOSK Pressure Transducers - 300-500-1-1-2-8 - Galco Industrial Electronics
Madison Heights, MI, United States
NOSK Pressure Transducers
300-500-1-1-2-8
NOSK Pressure Transducers 300-500-1-1-2-8
Pressure Transmitter, 0 psig to 500

Pressure Transmitter, 0 psig to 500

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Pressure Sensors Pressure Sensors
Product Number 34P2853 300-500-1-1-2-8
Product Name Pressure Transducer; Operating Pressure Max Noshok NOSK Pressure Transducers
Device Category Sensor or Transducer Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G1002-3-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details