Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE SENSORS
DWYEROMEGA
645-13 -- DWYR PRESSURE SENSORS
DwyerOmega
DWYR Pressure Sensors
645-13
Description
Wet/Wet Differntial Pressure
Galco Industrial Electronics
Done
Description
Wet/Wet Differntial Pressure
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
DWYR Pressure Sensors
645-13
DWYR Pressure Sensors
645-13
Wet/Wet Differntial Pressure
Wet/Wet Differntial Pressure
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pressure Sensors
Product Number
645-13
Product Name
DWYR Pressure Sensors
Device Category
Sensor
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
Pressure Sensors, Transducers
2SMPB-01-01
Specs
Device Category
Sensor; Sensor or Transducer
Measurement Type
Absolute
Features
Temperature Compensated
View Details
2
suppliers
DeZURIK, Inc.
Pressure Sensors - Series 40W
Series 40W
Specs
Device Category
Sensor
Measurement Type
Gauge
View Details
XJCSENSOR Technology Co., Ltd.
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type
X-100PS
Specs
Device Category
Sensor
Measurement Type
Gauge
Signal Output
Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Angst+Pfister Sensors and Power
Pressure sensors & Load sensors - Pressure measuring cells
ME790-Series
Specs
Device Category
Sensor
Measurement Type
Gauge; Gauge
Signal Output
Ratiometric 0.5V … 4.5V
View Details