TE Connectivity High Voltage Relays 1-1618240-5

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 12 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : High Voltage Tabs
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 12 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : High Voltage Tabs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1-1618240-5 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1-1618240-5
High Voltage Relays 1-1618240-5
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 12 Contact Voltage Rating (VDC) : 10 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : High Voltage Tabs

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : 25

Electrical Characteristics


  • Coil Voltage (Max) (VDC) : 12
  • Contact Voltage Rating (VDC) : 10

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flanged

Product Type Features


  • RF Rated : Yes
  • Relay Connection Type : Terminals
  • Terminal Configuration : Solder Terminals

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : High Voltage Tabs
Buy Now
Relays - 1-1618240-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NC

RELAY, VACUUM, SPST-NC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1618240-5 1-1618240-5
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415537-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relays - 1-1393819-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393215-0 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1423156-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
AC Voltage 120 volts
AC Power 6 VA
View Details
5 suppliers