TE Connectivity Electromechanical Relays & Contactors 1-1618013-4

Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching, Not RF Rated Electrical Characteristics Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 250 Contact Voltage Rating (VDC) : .25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Stud Terminals
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching, Not RF Rated Electrical Characteristics Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 250 Contact Voltage Rating (VDC) : .25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Stud Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1618013-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1618013-4
Electromechanical Relays & Contactors 1-1618013-4
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching, Not RF Rated Electrical Characteristics Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 250 Contact Voltage Rating (VDC) : .25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Stud Terminals Main Termination & Connection Type : Stud Terminals

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Relay Options : Power Switching, Not RF Rated

Electrical Characteristics


  • Coil Resistance (OHM) : 52
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 250
  • Contact Voltage Rating (VDC) : .25

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Stud Terminals
  • Main Termination & Connection Type : Stud Terminals
Buy Now Datasheet
Relays - 1-1618013-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST

RELAY, VACUUM, SPST

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1618013-4
Relays - Power Relays, Over 2 Amps 1-1618013-4
RELAY GEN PURPOSE SPST 500A 24V

RELAY GEN PURPOSE SPST 500A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1618013-4 1-1618013-4 1-1618013-4
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
DC Voltage 250 volts
DC Coil Voltage 24 volts 24 volts
Resistance 52 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393802-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415544-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers