TE Connectivity Mini Relays 1-1393302-3

Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Printed Circuit Board
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Printed Circuit Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 1-1393302-3 - TE Connectivity
Berwyn, PA, United States
Mini Relays
1-1393302-3
Mini Relays 1-1393302-3
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Printed Circuit Board

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : >50

Electrical Characteristics


  • Coil Resistance (OHM) : 72
  • Coil Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board
Buy Now Datasheet
Relays - 1-1393302-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
VFMA, RELAY

VFMA, RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, 12Vdc, Spst-No, 70A, Tht Rohs Compliant Te Connectivity - 70AH6625 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Vdc, Spst-No, 70A, Tht Rohs Compliant Te Connectivity
70AH6625
Power Relay, 12Vdc, Spst-No, 70A, Tht Rohs Compliant Te Connectivity 70AH6625
POWER RELAY, 12VDC, SPST-NO, 70A, THT ROHS COMPLIANT: YES

POWER RELAY, 12VDC, SPST-NO, 70A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1393302-3 1-1393302-3 70AH6625
Product Name Mini Relays Relays Power Relay, 12Vdc, Spst-No, 70A, Tht Rohs Compliant Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393240-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Mini Relays - 1-1904020-5 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
View Details
2 suppliers
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
2 suppliers