TE Connectivity Electromechanical Relays & Contactors 1-1414552-0

Description
Body Features Enclosure Type : Dust Protected Product Weight : 60 G  [2.1 OZ ] Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form C SPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Alloy Dimensions Product Height : 54.2 MM  [2.133 INCH ] Product Length : 32.41 MM  [1.276 INCH ] Product Width : 35.2 MM  [1.386 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.3 Coil Resistance (OHM) : 114 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 40 Contact Limiting Breaking Current (AMP) : 60 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 60 G  [2.1 OZ ] Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form C SPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Alloy Dimensions Product Height : 54.2 MM  [2.133 INCH ] Product Length : 32.41 MM  [1.276 INCH ] Product Width : 35.2 MM  [1.386 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.3 Coil Resistance (OHM) : 114 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 40 Contact Limiting Breaking Current (AMP) : 60 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is an automotive plug-in mini ISO shrouded power relay with a 1 form C, 1 CO contact arrangement and a 12VDC coil. It includes a 680Ω parallel resistor for coil suppression, silver-based contacts, and plug-in quick connect terminals. The relay measures 54.2 mm in height, 32.4 mm in length, and 35.2 mm in width, weighs approximately 60 g, and is mounted with a bracket at terminal 3. It operates from -40°C to 125°C, meets IEC 61810 RT III sealing, and is rated IP67 with a special connector. The coil resistance is 114 Ω with a power rating of 1.3 W, and it carries a maximum continuous current of 40 A at 125°C, with a limiting making current of 120 A and breaking current of 60 A. It complies with EU RoHS/ELV and UL94 HB for fire resistance.

Datasheet Summary
Powered by GS/AI

The part is an automotive plug-in mini ISO shrouded power relay with a 1 form C, 1 CO contact arrangement and a 12VDC coil. It includes a 680Ω parallel resistor for coil suppression, silver-based contacts, and plug-in quick connect terminals. The relay measures 54.2 mm in height, 32.4 mm in length, and 35.2 mm in width, weighs approximately 60 g, and is mounted with a bracket at terminal 3. It operates from -40°C to 125°C, meets IEC 61810 RT III sealing, and is rated IP67 with a special connector. The coil resistance is 114 Ω with a power rating of 1.3 W, and it carries a maximum continuous current of 40 A at 125°C, with a limiting making current of 120 A and breaking current of 60 A. It complies with EU RoHS/ELV and UL94 HB for fire resistance.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1414552-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1414552-0
Electromechanical Relays & Contactors 1-1414552-0
Body Features Enclosure Type : Dust Protected Product Weight : 60 G  [2.1 OZ ] Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form C SPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Alloy Dimensions Product Height : 54.2 MM  [2.133 INCH ] Product Length : 32.41 MM  [1.276 INCH ] Product Width : 35.2 MM  [1.386 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.3 Coil Resistance (OHM) : 114 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 40 Contact Limiting Breaking Current (AMP) : 60 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 60 G  [2.1 OZ ]

Configuration Features


  • Coil Special Features : Rp 680Ω
  • Contact Arrangement : 1 Form C SPDT-CO
  • Relay Options : Back EMF Suppression

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 54.2 MM  [2.133 INCH ]
  • Product Length : 32.41 MM  [1.276 INCH ]
  • Product Width : 35.2 MM  [1.386 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.3
  • Coil Resistance (OHM) : 114
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 40
  • Contact Limiting Breaking Current (AMP) : 60
  • Contact Limiting Continuous Current (AMP) : 60
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 240
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Automotive Relays - 2373888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2373888
Automotive Relays 2373888
Power Mini Relays Panel Mount Non Latchi

Power Mini Relays Panel Mount Non Latchi

Supplier's Site
Automotive Relays - 2364557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2364557
Automotive Relays 2364557
Power Mini Relays Panel Mount Non Latchi

Power Mini Relays Panel Mount Non Latchi

Supplier's Site
Power Relay, Spdt, 12Vdc, 60A, Panel Rohs Compliant Te Connectivity - 69AH9600 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 12Vdc, 60A, Panel Rohs Compliant Te Connectivity
69AH9600
Power Relay, Spdt, 12Vdc, 60A, Panel Rohs Compliant Te Connectivity 69AH9600
POWER RELAY, SPDT, 12VDC, 60A, PANEL ROHS COMPLIANT: YES

POWER RELAY, SPDT, 12VDC, 60A, PANEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1414552-0 2373888 69AH9600
Product Name Electromechanical Relays & Contactors Automotive Relays Power Relay, Spdt, 12Vdc, 60A, Panel Rohs Compliant Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 F (-40 C)
DC Power 1.3 watts 1.3 watts
DC Coil Voltage 12 volts 12 volts
Resistance 114 ohms 114 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393808-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers
Mid-Range Relays - 1-1617752-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -94 to 257 F (-70 to 125 C)
View Details
4 suppliers