POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-N
General Purpose Relays 0430 05 1011 00
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 57AC7708 | 0430 05 1011 00 |
| Product Name | Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Features | Latching | |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 24 volts |