TE Connectivity ™ Power Relays, Over 2 Amps - 1-1393234-6 1-1393234-6

Description
Manufacturer: TE Connectivity Win Source Part Number: 929912-1-1393234-6 Series: * Features: Relay Coil Package: Bulk Family Name: 1-1393234 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: 2266-1-1393234-6, RP818524
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 929912-1-1393234-6 Series: * Features: Relay Coil Package: Bulk Family Name: 1-1393234 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: 2266-1-1393234-6, RP818524
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1-1393234-6 - 929912-1-1393234-6 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 1-1393234-6
929912-1-1393234-6
Power Relays, Over 2 Amps - 1-1393234-6 929912-1-1393234-6
Manufacturer: TE Connectivity Win Source Part Number: 929912-1-1393234-6 Series: * Features: Relay Coil Package: Bulk Family Name: 1-1393234 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0050 Other Part Number: 2266-1-1393234-6, RP818524

Manufacturer: TE Connectivity
Win Source Part Number: 929912-1-1393234-6
Series: *
Features: Relay Coil
Package: Bulk
Family Name: 1-1393234
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: 2266-1-1393234-6, RP818524

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1393234-6
Relays - Power Relays, Over 2 Amps 1-1393234-6
RELAY GEN PURP

RELAY GEN PURP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 929912-1-1393234-6 1-1393234-6
Product Name Power Relays, Over 2 Amps - 1-1393234-6 Relays - Power Relays, Over 2 Amps
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Relays - Power Relays, Over 2 Amps - G4W-2212P-US-TV5-HP-DC24 - Shenzhen Shengyu Electronics Technology Limited
Specs
Poles Double Pole (DP)
Throw Single Throw
DC Coil Voltage 24 volts
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 26M7323 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details