TE Connectivity Mini Relays 1-1904015-3

Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote
Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 1-1904015-3 - TE Connectivity
Berwyn, PA, United States
Mini Relays
1-1904015-3
Mini Relays 1-1904015-3
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I

Body Features


  • Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Mini Relay Contact Arrangement : 1 Form A (NO)
  • Mini Relay Contact Current Class : 30 - 50 A
  • Terminal Type : Plug-In, Quick Connect

Dimensions


  • Height : 26 MM  [1.024 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 28.5 MM  [1.122 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 28.5 MM  [1.122 INCH ]
  • Width Class (Mechanical) : 25 - 30 mm

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (DC) (MILW) : 2300
  • Coil Power Rating Class (WATT) : >1.5W
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Continuous Current (AMP) : 50
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 210
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 20
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Mini Relay Coil Resistance (OHM) : 255
  • Rated Coil Voltage (VDC) : 24
  • Rated Voltage (VDC) : 24

Mechanical Attachment


  • Mini Relay Mounting Type : Plug-In

Other


  • Mounting Brackets : Without

Product Type Features


  • Relay Type : Power Relay B

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RT I
Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1904015-3
Relays - Power Relays, Over 2 Amps 1-1904015-3
RELAY GEN PURPOSE SPST 20A 24V

RELAY GEN PURPOSE SPST 20A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 1-1904015-3 1-1904015-3
Product Name Mini Relays Relays - Power Relays, Over 2 Amps
Mounting Plug-In Socket or Plug-in Style; Socketable
Approvals Not EU ELV Compliant; RoHS
DC Power 2.3 watts
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393260-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415075-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393225-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1415430-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details