TE Connectivity Electromechanical Relays & Contactors 1-1393304-0

Description
Body Features Enclosure Type : Dust Protected Product Weight : 38 G  [1.3 OZ ] Configuration Features Coil Special Features : Rp 560Ω Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 12 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 38 G  [1.3 OZ ] Configuration Features Coil Special Features : Rp 560Ω Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 12 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393304-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393304-0
Electromechanical Relays & Contactors 1-1393304-0
Body Features Enclosure Type : Dust Protected Product Weight : 38 G  [1.3 OZ ] Configuration Features Coil Special Features : Rp 560Ω Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 12 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 38 G  [1.3 OZ ]

Configuration Features


  • Coil Special Features : Rp 560Ω
  • Contact Arrangement : 1 Form A (NO)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 24.9 MM  [.98 INCH ]
  • Product Length : 25.9 MM  [1.02 INCH ]
  • Product Width : 29.9 MM  [1.18 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.8
  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 70
  • Contact Limiting Breaking Current (AMP) : 70
  • Contact Limiting Continuous Current (AMP) : 60
  • Contact Limiting Making Current (AMP) : 240
  • Contact Limiting Short-Time Current (AMP) : 240
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Switching Voltage (Max) (VDC) : 32
  • Contact Voltage Rating (VDC) : 12
  • Input Voltage (VDC) : 12 - 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Industry Standards


  • IP Rating : IP54

Mechanical Attachment


  • Product Mount Type : Socket Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 1-1393304-0-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1-1393304-0-ND
Power Relays, Over 2 Amps 1-1393304-0-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
1-1393304-0
Relays - Power Relays, Over 2 Amps 1-1393304-0
RELAY GEN PURPOSE SPST 70A 12V

RELAY GEN PURPOSE SPST 70A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1393304-0 1-1393304-0-ND 1-1393304-0
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
DC Power 1.8 watts
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Power Relays, Over 2 Amps - 1-1393807-2-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Poles Double Pole (DP)
View Details
2 suppliers
Power Relays - 1-1393102-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers