TE Connectivity Electromechanical Relays & Contactors 1-1414147-0

Description
Body Features Enclosure Type : Dust Protected Product Weight : 38 G  [1.3 OZ ] Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form A SPST-NO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.019 INCH ] Product Width : 25.9 MM  [1.019 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 70 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 38 G  [1.3 OZ ] Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form A SPST-NO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.019 INCH ] Product Width : 25.9 MM  [1.019 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 70 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay F7 is an automotive plug-in relay for switching up to 70A at 12VDC or 24VDC, designed for applications such as ABS control, cooling fans, and ignition systems. It has a 1 form A contact arrangement with silver alloy contacts and supports plug-in or PCB terminals. The part number 1-1414147-0 corresponds to the 12VDC coil variant with a 680Ω suppression resistor and quick connect terminals, measuring 25.9mm in length, 25.9mm in width, and 24.9mm in height. The relay operates from -40°C to +125°C, meets IEC 60529 IP54 protection, and complies with UL-94 HB for fire resistance. It satisfies ISO 8820-3 and ISO 7588-1 pin assignment standards, with an electrical endurance of over 10^5 operations under resistive load at 70A. Weight is approximately 38g.

Datasheet Summary
Powered by GS/AI

The Power Relay F7 is an automotive plug-in relay for switching up to 70A at 12VDC or 24VDC, designed for applications such as ABS control, cooling fans, and ignition systems. It has a 1 form A contact arrangement with silver alloy contacts and supports plug-in or PCB terminals. The part number 1-1414147-0 corresponds to the 12VDC coil variant with a 680Ω suppression resistor and quick connect terminals, measuring 25.9mm in length, 25.9mm in width, and 24.9mm in height. The relay operates from -40°C to +125°C, meets IEC 60529 IP54 protection, and complies with UL-94 HB for fire resistance. It satisfies ISO 8820-3 and ISO 7588-1 pin assignment standards, with an electrical endurance of over 10^5 operations under resistive load at 70A. Weight is approximately 38g.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1414147-0
Electromechanical Relays & Contactors 1-1414147-0
Body Features Enclosure Type : Dust Protected Product Weight : 38 G  [1.3 OZ ] Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form A SPST-NO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.019 INCH ] Product Width : 25.9 MM  [1.019 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 70 Contact Limiting Making Current (AMP) : 240 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 38 G  [1.3 OZ ]

Configuration Features


  • Coil Special Features : Rp 680Ω
  • Contact Arrangement : 1 Form A SPST-NO

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 24.9 MM  [.98 INCH ]
  • Product Length : 25.9 MM  [1.019 INCH ]
  • Product Width : 25.9 MM  [1.019 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.6
  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 70
  • Contact Limiting Breaking Current (AMP) : 70
  • Contact Limiting Continuous Current (AMP) : 70
  • Contact Limiting Making Current (AMP) : 240
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - A127745-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A127745-ND
Power Relays, Over 2 Amps A127745-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
1-1414147-0
Automotive Relays 1-1414147-0
Automotive Relays V23134J0052X429

Automotive Relays V23134J0052X429

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1-1414147-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1-1414147-0
Relays - Power Relays, Over 2 Amps 1-1414147-0
RELAY GEN PURPOSE SPST 70A 12V

RELAY GEN PURPOSE SPST 70A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1414147-0 A127745-ND 1-1414147-0 1-1414147-0
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Automotive Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
DC Coil Voltage 12 volts 12 volts 12 volts 12 volts
Resistance 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415007-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1393766-9 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
4 suppliers
Signal Relays - 1-1393808-6 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Power Relays - 1-1415536-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
6 suppliers